General Cable Equipment Wire 76843.38.10

Description
MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.242 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (UL MTW), -20 TO 105 DEG C (UL AWM/CSA TEW) TEMPERATURE RATING 72 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0295 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
Datasheet
Description
MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.242 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (UL MTW), -20 TO 105 DEG C (UL AWM/CSA TEW) TEMPERATURE RATING 72 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0295 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76843.38.10 - General Cable
Highland Heights, KY, USA
Equipment Wire
76843.38.10
Equipment Wire 76843.38.10
MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.242 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (UL MTW), -20 TO 105 DEG C (UL AWM/CSA TEW) TEMPERATURE RATING 72 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0295 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
  • MTW/TFF/AWM (UL), TEW (CSA) TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.242 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C (UL MTW), -20 TO 105 DEG C (UL AWM/CSA TEW) TEMPERATURE RATING
  • 72 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19/0.0295 STRANDS STRANDING
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.045 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 76843.38.10
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details