General Cable 14 GA MTW 90C BLK 76812.R8.01

Description
Outstanding Oil, Flame and Moisture Resistance Extra Flexible UL and NMTBA Type MTW/AWM CSA TEW Passes VW-1 Vertical Flame Test AWM Style 1015 — 18-8 AWG AWM Style 1335 — 18-10 AWG AWM Style 1336 — 8 AWG
Description
Outstanding Oil, Flame and Moisture Resistance Extra Flexible UL and NMTBA Type MTW/AWM CSA TEW Passes VW-1 Vertical Flame Test AWM Style 1015 — 18-8 AWG AWM Style 1335 — 18-10 AWG AWM Style 1336 — 8 AWG

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
14 GA MTW 90C BLK
70040411
14 GA MTW 90C BLK 70040411
Outstanding Oil, Flame and Moisture Resistance Extra Flexible UL and NMTBA Type MTW/AWM CSA TEW Passes VW-1 Vertical Flame Test AWM Style 1015 — 18-8 AWG AWM Style 1335 — 18-10 AWG AWM Style 1336 — 8 AWG

  • Outstanding Oil, Flame and Moisture Resistance
  • Extra Flexible
  • UL and NMTBA Type MTW/AWM
  • CSA TEW
  • Passes VW-1 Vertical Flame Test
  • AWM Style 1015 — 18-8 AWG
  • AWM Style 1335 — 18-10 AWG
  • AWM Style 1336 — 8 AWG
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040411
Product Name 14 GA MTW 90C BLK
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, UL Recognized, CSA Certified
Rated Voltage 600 volts
Rated Temperature -20 to ? C (-4 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0152353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details