76512.18.07 -- 16 GA MTW 90C BLU
General Cable
16 GA MTW 90C BLU
76512.18.07
Description
Outstanding Oil, Flame and Moisture Resistance
Extra Flexible
UL and NMTBA Type MTW/AWM
CSA TEW
Passes VW-1 Vertical Flame Test
AWM Style 1015 — 18-8 AWG
AWM Style 1335 — 18-10 AWG
AWM Style 1336 — 8 AWG
Description
Outstanding Oil, Flame and Moisture Resistance
Extra Flexible
UL and NMTBA Type MTW/AWM
CSA TEW
Passes VW-1 Vertical Flame Test
AWM Style 1015 — 18-8 AWG
AWM Style 1335 — 18-10 AWG
AWM Style 1336 — 8 AWG
Suppliers
Outstanding Oil, Flame and Moisture Resistance
Extra Flexible
UL and NMTBA Type MTW/AWM
CSA TEW
Passes VW-1 Vertical Flame Test
AWM Style 1015 — 18-8 AWG
AWM Style 1335 — 18-10 AWG
AWM Style 1336 — 8 AWG
- Outstanding Oil, Flame and Moisture Resistance
- Extra Flexible
- UL and NMTBA Type MTW/AWM
- CSA TEW
- Passes VW-1 Vertical Flame Test
- AWM Style 1015 — 18-8 AWG
- AWM Style 1335 — 18-10 AWG
- AWM Style 1336 — 8 AWG
Supplier's Site
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
70040403 |
|
Product Name
|
16 GA MTW 90C BLU |
|
Approvals
|
CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, UL Recognized, CSA Certified
|
|
Rated Voltage
|
600 volts
|
|
Rated Temperature
|
-20 to ? C (-4 to ? F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
600 volts
Nominal Diameter
0.0770 inch (1.96 mm)
Rated Temperature
-65 to 200 C (-85 to 392 F)
View Details
Nominal Diameter
0.1299 inch (3.3 mm)
Wire Conductor
Copper
International
2 mm² (0.0031 in²)
View Details
New England Wire Technologies Corporation
Rated Voltage
300 volts
Nominal Diameter
0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature
200 C (392 F)
View Details
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
1000 volts
Nominal Diameter
0.0700 inch (1.78 mm)
Rated Temperature
105 C (221 F)
View Details