General Cable Equipment Wire 76502.24.10

Description
MTW/TFF/AWM (UL), TEW (CSA) TYPE 2500 FT 2500 LENGTH IN FT 0.11 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING 10 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE GRAY COLOR CODE SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
MTW/TFF/AWM (UL), TEW (CSA) TYPE 2500 FT 2500 LENGTH IN FT 0.11 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING 10 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE GRAY COLOR CODE SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76502.24.10 - General Cable
Highland Heights, KY, USA
Equipment Wire
76502.24.10
Equipment Wire 76502.24.10
MTW/TFF/AWM (UL), TEW (CSA) TYPE 2500 FT 2500 LENGTH IN FT 0.11 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING 10 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE GRAY COLOR CODE SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
  • MTW/TFF/AWM (UL), TEW (CSA) TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.11 INCH OUTER DIAMETER
  • ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING
  • 10 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • GRAY COLOR CODE
  • SPOOL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 76502.24.10
Product Name Equipment Wire
Cable Length 2500 ft (7620 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1617 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details