General Cable Equipment Wire 76502.18.19

Description
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.11 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PURPLE COLOR CODE SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING PURPLE JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
Datasheet
Description
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.11 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PURPLE COLOR CODE SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING PURPLE JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76502.18.19 - General Cable
Highland Heights, KY, USA
Equipment Wire
76502.18.19
Equipment Wire 76502.18.19
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.11 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PURPLE COLOR CODE SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING PURPLE JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
  • MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE
  • 500 FT
  • 0.11 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PURPLE COLOR CODE
  • SPOOL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • PURPLE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY
  • CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT
  • INSULATION THICKNESS 0.031 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 76502.18.19
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
White PVC Single Wire - 56010140 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details