General Cable 18 GA MTW 90C BLU 4X500FTSPL 76502.18.07

Description
Outstanding Oil, Flame and Moisture Resistance Extra Flexible UL and NMTBA Type MTW/AWM CSA TEW Passes VW-1 Vertical Flame Test AWM Style 1015 — 18-8 AWG AWM Style 1335 — 18-10 AWG AWM Style 1336 — 8 AWG
Description
Outstanding Oil, Flame and Moisture Resistance Extra Flexible UL and NMTBA Type MTW/AWM CSA TEW Passes VW-1 Vertical Flame Test AWM Style 1015 — 18-8 AWG AWM Style 1335 — 18-10 AWG AWM Style 1336 — 8 AWG

Suppliers

Company
Product
Description
Supplier Links
18 GA MTW 90C BLU 4X500FTSPL - 70040424 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 GA MTW 90C BLU 4X500FTSPL
70040424
18 GA MTW 90C BLU 4X500FTSPL 70040424
Outstanding Oil, Flame and Moisture Resistance Extra Flexible UL and NMTBA Type MTW/AWM CSA TEW Passes VW-1 Vertical Flame Test AWM Style 1015 — 18-8 AWG AWM Style 1335 — 18-10 AWG AWM Style 1336 — 8 AWG

  • Outstanding Oil, Flame and Moisture Resistance
  • Extra Flexible
  • UL and NMTBA Type MTW/AWM
  • CSA TEW
  • Passes VW-1 Vertical Flame Test
  • AWM Style 1015 — 18-8 AWG
  • AWM Style 1335 — 18-10 AWG
  • AWM Style 1336 — 8 AWG
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040424
Product Name 18 GA MTW 90C BLU 4X500FTSPL
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, UL Recognized, CSA Certified
Rated Voltage 600 volts
Rated Temperature -20 to ? C (-4 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details