76502.18.03 -- 18 GA MTW 90C RED 2X500FTSPL
General Cable
18 GA MTW 90C RED 2X500FTSPL
76502.18.03
Description
Outstanding Oil, Flame and Moisture Resistance
Extra Flexible
UL and NMTBA Type MTW/AWM
CSA TEW
Passes VW-1 Vertical Flame Test
AWM Style 1015 — 18-8 AWG
AWM Style 1335 — 18-10 AWG
AWM Style 1336 — 8 AWG
Description
Outstanding Oil, Flame and Moisture Resistance
Extra Flexible
UL and NMTBA Type MTW/AWM
CSA TEW
Passes VW-1 Vertical Flame Test
AWM Style 1015 — 18-8 AWG
AWM Style 1335 — 18-10 AWG
AWM Style 1336 — 8 AWG
Suppliers
Outstanding Oil, Flame and Moisture Resistance
Extra Flexible
UL and NMTBA Type MTW/AWM
CSA TEW
Passes VW-1 Vertical Flame Test
AWM Style 1015 — 18-8 AWG
AWM Style 1335 — 18-10 AWG
AWM Style 1336 — 8 AWG
- Outstanding Oil, Flame and Moisture Resistance
- Extra Flexible
- UL and NMTBA Type MTW/AWM
- CSA TEW
- Passes VW-1 Vertical Flame Test
- AWM Style 1015 — 18-8 AWG
- AWM Style 1335 — 18-10 AWG
- AWM Style 1336 — 8 AWG
Supplier's Site
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
70040601 |
|
Product Name
|
18 GA MTW 90C RED 2X500FTSPL |
|
Approvals
|
CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, UL Recognized, CSA Certified
|
|
Rated Voltage
|
600 volts
|
|
Rated Temperature
|
-20 to ? C (-4 to ? F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
600 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
Wire Conductor
Nickel-Coated Copper
View Details
2 suppliers
Nominal Diameter
0.2756 inch (7 mm)
Rated Temperature
90 C (194 F)
Wire Conductor
Copper
View Details
New England Wire Technologies Corporation
Rated Voltage
600 volts
Nominal Diameter
0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature
105 C (221 F)
View Details