General Cable Portable Cord 25202.XX.01

Description
HPN TYPE 0.145 INCH X 0.285 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL AND HOME USE APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) CAROLPRENE[R] INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL 41/34 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE
Datasheet
Description
HPN TYPE 0.145 INCH X 0.285 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL AND HOME USE APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) CAROLPRENE[R] INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL 41/34 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 25202.XX.01 - General Cable
Highland Heights, KY, USA
Portable Cord
25202.XX.01
Portable Cord 25202.XX.01
HPN TYPE 0.145 INCH X 0.285 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL AND HOME USE APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) CAROLPRENE[R] INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL 41/34 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE
  • HPN TYPE
  • 0.145 INCH X 0.285 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL AND HOME USE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • CAROLPRENE[R] INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CAROLPRENE[R] JACKET MATERIAL
  • 41/34 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 10 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 25202.XX.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, United Kingdom, 2.0 m, Connector IEC C13, H05VV-F3G0.75, black - 6043.0114 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 2384539 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers