General Cable Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 4 Conductor - 600V - Yellow - 02468 2468

Description
This Carol Brand 14 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02468 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.575 NOMINAL OD (MM) : 14.61 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 15 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 208
Description
This Carol Brand 14 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02468 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.575 NOMINAL OD (MM) : 14.61 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 15 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 208

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 4 Conductor - 600V - Yellow - 02468 - KLTSOOW-14/4-4 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 4 Conductor - 600V - Yellow - 02468
KLTSOOW-14/4-4
Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 4 Conductor - 600V - Yellow - 02468 KLTSOOW-14/4-4
This Carol Brand 14 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02468 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.575 NOMINAL OD (MM) : 14.61 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 15 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 208

This Carol Brand 14 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02468 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.575 NOMINAL OD (MM) : 14.61 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 15 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 208

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSOOW-14/4-4
Product Name Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 4 Conductor - 600V - Yellow - 02468
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 170621-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details