General Cable Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 3 Conductor - 600V - Yellow - 02462 2462

Description
This Carol Brand 14 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02462 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.535 NOMINAL OD (MM) : 13.59 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 172
Description
This Carol Brand 14 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02462 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.535 NOMINAL OD (MM) : 13.59 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 172

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 3 Conductor - 600V - Yellow - 02462 - KLTSOOW-14/3-4 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 3 Conductor - 600V - Yellow - 02462
KLTSOOW-14/3-4
Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 3 Conductor - 600V - Yellow - 02462 KLTSOOW-14/3-4
This Carol Brand 14 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02462 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.535 NOMINAL OD (MM) : 13.59 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 172

This Carol Brand 14 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02462 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.535 NOMINAL OD (MM) : 13.59 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 172

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSOOW-14/3-4
Product Name Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 3 Conductor - 600V - Yellow - 02462
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534035 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details