General Cable Portable Cord 23825.60.01

Description
100 FT 100 LENGTH IN FT ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SATELLITE SPRINKLER CONTROL, RESIDENTIAL SPRINKLER SOLENOID CONTROL APPLICATION 30 V VOLTAGE RATING 140 DEG F TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
100 FT 100 LENGTH IN FT ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SATELLITE SPRINKLER CONTROL, RESIDENTIAL SPRINKLER SOLENOID CONTROL APPLICATION 30 V VOLTAGE RATING 140 DEG F TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 23825.60.01 - General Cable
Highland Heights, KY, USA
Portable Cord
23825.60.01
Portable Cord 23825.60.01
100 FT 100 LENGTH IN FT ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SATELLITE SPRINKLER CONTROL, RESIDENTIAL SPRINKLER SOLENOID CONTROL APPLICATION 30 V VOLTAGE RATING 140 DEG F TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
  • 100 FT
  • 100 LENGTH IN FT
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • SATELLITE SPRINKLER CONTROL, RESIDENTIAL SPRINKLER SOLENOID CONTROL APPLICATION
  • 30 V VOLTAGE RATING
  • 140 DEG F TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 23825.60.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark
Number of Conductors 5
Cord Length 1200 inch (30480 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Italy, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6026.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 9185267 - RS Components, Ltd.
Specs
Cord Color Blue/red/yellow
Approvals RoHS
Cord Length 3937 inch (100000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details