General Cable Underground Distribution Cable 23804.15.01

Description
DIRECT BURIAL TYPE 250 FT 250 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet
Description
DIRECT BURIAL TYPE 250 FT 250 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 23804.15.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
23804.15.01
Underground Distribution Cable 23804.15.01
DIRECT BURIAL TYPE 250 FT 250 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
  • DIRECT BURIAL TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 30 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • POLYETHYLENE JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • CAROL[R] BRAND
  • JACKET COLOR BLACK
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 23804.15.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 250 ft (762 dm)
Number of Conductors 4 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3506/050-010 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details