General Cable Portable Cord 16073.41.01

Description
SOOW TYPE 1000 FT 0.98 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 133/27 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 55 AMPERE INSULATION THICKNESS 0.06 INCH
Datasheet
Description
SOOW TYPE 1000 FT 0.98 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 133/27 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 55 AMPERE INSULATION THICKNESS 0.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 16073.41.01 - General Cable
Highland Heights, KY, USA
Portable Cord
16073.41.01
Portable Cord 16073.41.01
SOOW TYPE 1000 FT 0.98 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 133/27 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 55 AMPERE INSULATION THICKNESS 0.06 INCH
  • SOOW TYPE
  • 1000 FT
  • 0.98 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT CAROLPRENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 133/27 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 55 AMPERE
  • INSULATION THICKNESS 0.06 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 16073.41.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1345779 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Power Cords - 8920652 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details