General Cable General Cable 148967-73 SGX Cross-link Battery Cable, Bare Copper, 2/0 Ga., Black 148967-73

Description
*Spool Sizes Available: 100', 250'*, 500'* General Cable 148967-73SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 48 lbs. per 100' Typical stranding: 1330/30 Nominal O.D.: 0.577" (14.66 mm) Rated 60V Also available in red insulation *These spools ship via truck Also try SGT battery cable, parallel battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100', 250'*, 500'* General Cable 148967-73SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 48 lbs. per 100' Typical stranding: 1330/30 Nominal O.D.: 0.577" (14.66 mm) Rated 60V Also available in red insulation *These spools ship via truck Also try SGT battery cable, parallel battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 148967-73 SGX Cross-link Battery Cable, Bare Copper, 2/0 Ga., Black - WZ00-0 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 148967-73 SGX Cross-link Battery Cable, Bare Copper, 2/0 Ga., Black
WZ00-0
General Cable 148967-73 SGX Cross-link Battery Cable, Bare Copper, 2/0 Ga., Black WZ00-0
*Spool Sizes Available: 100', 250'*, 500'* General Cable 148967-73SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 48 lbs. per 100' Typical stranding: 1330/30 Nominal O.D.: 0.577" (14.66 mm) Rated 60V Also available in red insulation *These spools ship via truck Also try SGT battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250'*, 500'*

  • General Cable 148967-73SGX Cross-link Battery Cable
  • Category: Battery Cable
  • Manufacturer: General Cable
  • SAE J1127-SGX
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, moist acids, grease, and abrasion
  • 257°F (125°C) to -59°F (-51°C)
  • Approximate Weight: 48 lbs. per 100'
  • Typical stranding: 1330/30
  • Nominal O.D.: 0.577" (14.66 mm)
  • Rated 60V
  • Also available in red insulation
  • *These spools ship via truck

Also try SGT battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WZ00-0
Product Name General Cable 148967-73 SGX Cross-link Battery Cable, Bare Copper, 2/0 Ga., Black
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details