Image represents jacket color and is not indicative of wire Gauge
Spool Sizes Available: 500', 1000', 2500', 5000'*
Drums available. Call 1-800-328-2724 for details!
General Cable 148944-91W Automotive Cross-Link Wire
Category: Automotive Cross-Link Wire
Manufacturer: General Cable
Use automotive cross-link wire in high-temperature areas such as engine compartments
Insulated with chemically cross-linked polyethylene automotive wire
Smooth surface finish
Resistant to moisture, grease, oil, gasoline, and most acids and solvents
Superior abrasion resistance
Single conductor, stranded, bare copper
Temperature Rating: -60°F (-51°C) to 257°F (125°C)
Approximate Weight: 10 lbs. per 1000'
Typical Stranding: 16/30
Nominal O.D.: 0.107" (2.74 mm)
Custom printing or striping available
60VDC
*5,000 foot spool subject to additional shipping charges
Image represents jacket color and is not indicative of wire Gauge
Spool Sizes Available: 500', 1000', 2500', 5000'*
Drums available. Call 1-800-328-2724 for details!
- General Cable 148944-91W Automotive Cross-Link Wire
- Category: Automotive Cross-Link Wire
- Manufacturer: General Cable
- Use automotive cross-link wire in high-temperature areas such as engine compartments
- Insulated with chemically cross-linked polyethylene automotive wire
- Smooth surface finish
- Resistant to moisture, grease, oil, gasoline, and most acids and solvents
- Superior abrasion resistance
- Single conductor, stranded, bare copper
- Temperature Rating: -60°F (-51°C) to 257°F (125°C)
- Approximate Weight: 10 lbs. per 1000'
- Typical Stranding: 16/30
- Nominal O.D.: 0.107" (2.74 mm)
- Custom printing or striping available
- 60VDC
- *5,000 foot spool subject to additional shipping charges