General Cable General Cable 148605-91W Automotive Cross-Link Wire, SXL Standard Wall, 18 Ga., Blue 148605-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000'* Drums available. Call 1-800-328-2724 for details! General Cable 148605-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire. Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 10 lbs. per 1000' Typical Stranding: 16/30 Nominal O.D.: 0.107" (2.74 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000'* Drums available. Call 1-800-328-2724 for details! General Cable 148605-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire. Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 10 lbs. per 1000' Typical Stranding: 16/30 Nominal O.D.: 0.107" (2.74 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 148605-91W Automotive Cross-Link Wire, SXL Standard Wall, 18 Ga., Blue - WX18-6 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 148605-91W Automotive Cross-Link Wire, SXL Standard Wall, 18 Ga., Blue
WX18-6
General Cable 148605-91W Automotive Cross-Link Wire, SXL Standard Wall, 18 Ga., Blue WX18-6
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000'* Drums available. Call 1-800-328-2724 for details! General Cable 148605-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire. Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 10 lbs. per 1000' Typical Stranding: 16/30 Nominal O.D.: 0.107" (2.74 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 2500', 5000'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 148605-91W Automotive Cross-Link Wire
  • Category: Automotive Cross-Link Wire.
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 10 lbs. per 1000'
  • Typical Stranding: 16/30
  • Nominal O.D.: 0.107" (2.74 mm)
  • Custom printing or striping available
  • 60VDC
  • *5,000 foot spool subject to additional shipping charges
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WX18-6
Product Name General Cable 148605-91W Automotive Cross-Link Wire, SXL Standard Wall, 18 Ga., Blue
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 3563-10 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 95 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1571 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0300 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details