General Cable General Cable 148521-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Gray 148521-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148521-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148521-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 148521-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Gray - WX14-8 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 148521-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Gray
WX14-8
General Cable 148521-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Gray WX14-8
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148521-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 1500', 3500'

Drums available. Call 1-800-328-2724 for details!

  • General Cable 148521-91W Automotive Cross-Link Wire
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 20 lbs. per 1000'
  • Typical Stranding: 19/27
  • Nominal O.D.: 0.138" (3.58 mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WX14-8
Product Name General Cable 148521-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Gray
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details
Power cable - 756-3505/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers