General Cable General Cable 147145-11 SGX Cross-link Battery Cable, Bare Copper, 4 Ga., Black 147145-11

Description
*Spool Sizes Available: 100', 250', 500'* General Cable 147145-11 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 18 lbs. per 100' Typical stranding: 133/25 Nominal O.D.: 0.395" (10.03 mm) Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGT battery cable, parallel battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100', 250', 500'* General Cable 147145-11 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 18 lbs. per 100' Typical stranding: 133/25 Nominal O.D.: 0.395" (10.03 mm) Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGT battery cable, parallel battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 147145-11 SGX Cross-link Battery Cable, Bare Copper, 4 Ga., Black - WZ4-0 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 147145-11 SGX Cross-link Battery Cable, Bare Copper, 4 Ga., Black
WZ4-0
General Cable 147145-11 SGX Cross-link Battery Cable, Bare Copper, 4 Ga., Black WZ4-0
*Spool Sizes Available: 100', 250', 500'* General Cable 147145-11 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 18 lbs. per 100' Typical stranding: 133/25 Nominal O.D.: 0.395" (10.03 mm) Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGT battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250', 500'*

  • General Cable 147145-11 SGX Cross-link Battery Cable
  • Category: Battery Cable
  • Manufacturer: General Cable
  • SAE J1127-SGX
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, moist acids, grease, and abrasion
  • 257°F (125°C) to -59°F (-51°C)
  • Approximate Weight: 18 lbs. per 100'
  • Typical stranding: 133/25
  • Nominal O.D.: 0.395" (10.03 mm)
  • Rated 60V
  • Also available in red insulation
  • *500 foot spool ships via truck

Also try SGT battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WZ4-0
Product Name General Cable 147145-11 SGX Cross-link Battery Cable, Bare Copper, 4 Ga., Black
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Flexible Power Cable - AS105-14SPC - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Temperature 200 C (392 F)
Cable Jacket Silicon Rubber
View Details
Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details