General Cable General Cable 146257-91W Automotive Cross-Link Wire, GXL Thin Wall, 8 Ga., Green 146257-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 146257-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Insulated with chemically cross-linked polyethylene Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Use in high-temperature areas such as engine compartments -59°F (-51°)C to 257°F (125°C) Approximate Weight: 64 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) 60 volts *1,500 foot spool ships via truck
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 146257-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Insulated with chemically cross-linked polyethylene Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Use in high-temperature areas such as engine compartments -59°F (-51°)C to 257°F (125°C) Approximate Weight: 64 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) 60 volts *1,500 foot spool ships via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 146257-91W Automotive Cross-Link Wire, GXL Thin Wall, 8 Ga., Green - WL8-5 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 146257-91W Automotive Cross-Link Wire, GXL Thin Wall, 8 Ga., Green
WL8-5
General Cable 146257-91W Automotive Cross-Link Wire, GXL Thin Wall, 8 Ga., Green WL8-5
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 146257-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Insulated with chemically cross-linked polyethylene Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Use in high-temperature areas such as engine compartments -59°F (-51°)C to 257°F (125°C) Approximate Weight: 64 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) 60 volts *1,500 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1500'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 146257-91W Automotive Cross-Link Wire, GXL Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Insulated with chemically cross-linked polyethylene
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Use in high-temperature areas such as engine compartments
  • -59°F (-51°)C to 257°F (125°C)
  • Approximate Weight: 64 lbs. per 1000'
  • Typical Stranding: 19/21
  • Nominal O.D.: 0.217" (5.51 mm)
  • 60 volts
  • *1,500 foot spool ships via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WL8-5
Product Name General Cable 146257-91W Automotive Cross-Link Wire, GXL Thin Wall, 8 Ga., Green
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - SPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Pwr TwinBlade ™ - 10130796-003NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details