General Cable General Cable 145443-91IE Automotive Cross -Link Wire, GXL Thin Wall, 8 Ga., Blue 145443-91IE

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 145443-91IE Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 64 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) *1,500 foot spool ships via truck Drums available. Call 1-800-328-2724 for details!
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 145443-91IE Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 64 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) *1,500 foot spool ships via truck Drums available. Call 1-800-328-2724 for details!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 145443-91IE Automotive Cross -Link Wire, GXL Thin Wall, 8 Ga., Blue - WL8-6 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 145443-91IE Automotive Cross -Link Wire, GXL Thin Wall, 8 Ga., Blue
WL8-6
General Cable 145443-91IE Automotive Cross -Link Wire, GXL Thin Wall, 8 Ga., Blue WL8-6
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 145443-91IE Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 64 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) *1,500 foot spool ships via truck Drums available. Call 1-800-328-2724 for details!

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1500'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 145443-91IE Automotive Cross-Link Wire, GXL Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -59°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 64 lbs. per 1000'
  • Typical Stranding: 19/21
  • Nominal O.D.: 0.217" (5.51 mm)
  • *1,500 foot spool ships via truck Drums available. Call 1-800-328-2724 for details!
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WL8-6
Product Name General Cable 145443-91IE Automotive Cross -Link Wire, GXL Thin Wall, 8 Ga., Blue
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Flexible Power Cable - AS 105-03 - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Amperage 10 amps
Rated Temperature 150 C (302 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
View Details