General Cable General Cable 142782-91W 8 Ga. SXL Red Cross-Link Wire, -51°C to 125°C 142782-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500' 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 142782-91W 8 Ga. SXL Red Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Smooth surface finish Resistant to moisture, grease, oil, gasoline and and most acids and solvents Single conductor, stranded, bare copper Superior abrasion resistance Approximate Weight: 66 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.232" (5.89 mm) Temperature Rating: -60°F (-51°C) to 257°F (125°C) Insulated with chemically cross-linked polyethylene *1500 foot spools ship via truck
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500' 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 142782-91W 8 Ga. SXL Red Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Smooth surface finish Resistant to moisture, grease, oil, gasoline and and most acids and solvents Single conductor, stranded, bare copper Superior abrasion resistance Approximate Weight: 66 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.232" (5.89 mm) Temperature Rating: -60°F (-51°C) to 257°F (125°C) Insulated with chemically cross-linked polyethylene *1500 foot spools ship via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 142782-91W 8 Ga. SXL Red Cross-Link Wire, -51°C to 125°C - WX8-2 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 142782-91W 8 Ga. SXL Red Cross-Link Wire, -51°C to 125°C
WX8-2
General Cable 142782-91W 8 Ga. SXL Red Cross-Link Wire, -51°C to 125°C WX8-2
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500' 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 142782-91W 8 Ga. SXL Red Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Smooth surface finish Resistant to moisture, grease, oil, gasoline and and most acids and solvents Single conductor, stranded, bare copper Superior abrasion resistance Approximate Weight: 66 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.232" (5.89 mm) Temperature Rating: -60°F (-51°C) to 257°F (125°C) Insulated with chemically cross-linked polyethylene *1500 foot spools ship via truck

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500' 1500'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 142782-91W 8 Ga. SXL Red Cross-Link Wire
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline and and most acids and solvents
  • Single conductor, stranded, bare copper
  • Superior abrasion resistance
  • Approximate Weight: 66 lbs. per 1000'
  • Typical Stranding: 19/21
  • Nominal O.D.: 0.232" (5.89 mm)
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Insulated with chemically cross-linked polyethylene
  • *1500 foot spools ship via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WX8-2
Product Name General Cable 142782-91W 8 Ga. SXL Red Cross-Link Wire, -51°C to 125°C
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1061 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Pwr TwinBlade ™ - 10126974-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details