General Cable General Cable 141497-91W Automotive Cross -Link Wire, TXL Extra Thin Wall, 14 Ga., Lt. Blue 141497-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2000', 5000'* Drums available. Call 1-800-328-2724 for details! General Cable 141497-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 14 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.103" (2.62 mm) Custom printing or striping available 60VDC *5,000 foot spool ships via truck
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2000', 5000'* Drums available. Call 1-800-328-2724 for details! General Cable 141497-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 14 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.103" (2.62 mm) Custom printing or striping available 60VDC *5,000 foot spool ships via truck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Cable 141497-91W Automotive Cross -Link Wire, TXL Extra Thin Wall, 14 Ga., Lt. Blue - WM14-16 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 141497-91W Automotive Cross -Link Wire, TXL Extra Thin Wall, 14 Ga., Lt. Blue
WM14-16
General Cable 141497-91W Automotive Cross -Link Wire, TXL Extra Thin Wall, 14 Ga., Lt. Blue WM14-16
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2000', 5000'* Drums available. Call 1-800-328-2724 for details! General Cable 141497-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 14 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.103" (2.62 mm) Custom printing or striping available 60VDC *5,000 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 2000', 5000'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 141497-91W Automotive Cross-Link Wire, TXL Extra Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 14 lbs. per 1000'
  • Typical Stranding: 19/27
  • Nominal O.D.: 0.103" (2.62 mm)
  • Custom printing or striping available
  • 60VDC
  • *5,000 foot spool ships via truck
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WM14-16
Product Name General Cable 141497-91W Automotive Cross -Link Wire, TXL Extra Thin Wall, 14 Ga., Lt. Blue
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details