General Cable WM10-0 Automotive Cross-Link Wire, TXL Extra Thin Wall, 10 Ga., Black 141290-91

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'* Drums available. Call 1-800-328-2724 for details! WM10-0 Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 37 lbs. per 1000' Typical Stranding: 19/23 Nominal O.D.: 0.155" (3.94 mm) Custom printing or striping available 60VDC *2,500 foot spool ships via truck
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'* Drums available. Call 1-800-328-2724 for details! WM10-0 Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 37 lbs. per 1000' Typical Stranding: 19/23 Nominal O.D.: 0.155" (3.94 mm) Custom printing or striping available 60VDC *2,500 foot spool ships via truck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WM10-0 Automotive Cross-Link Wire, TXL Extra Thin Wall, 10 Ga., Black - WM10-0 - Waytek, Inc.
Chanhassen, MN, United States
WM10-0 Automotive Cross-Link Wire, TXL Extra Thin Wall, 10 Ga., Black
WM10-0
WM10-0 Automotive Cross-Link Wire, TXL Extra Thin Wall, 10 Ga., Black WM10-0
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'* Drums available. Call 1-800-328-2724 for details! WM10-0 Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 37 lbs. per 1000' Typical Stranding: 19/23 Nominal O.D.: 0.155" (3.94 mm) Custom printing or striping available 60VDC *2,500 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000', 2500'*

Drums available. Call 1-800-328-2724 for details!

  • WM10-0 Automotive Cross-Link Wire, TXL Extra Thin Wall
  • Category: Automotive Cross-Link Wire
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 37 lbs. per 1000'
  • Typical Stranding: 19/23
  • Nominal O.D.: 0.155" (3.94 mm)
  • Custom printing or striping available
  • 60VDC
  • *2,500 foot spool ships via truck
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WM10-0
Product Name WM10-0 Automotive Cross-Link Wire, TXL Extra Thin Wall, 10 Ga., Black
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details