General Cable General Cable 140886-91 Automotive Cross-Link Wire, TXL Extra Thin Wall, 18 Ga., Violet 140886-91

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 6000'* Drums available. Call 1-800-328-2724 for details! General Cable 140886-91 Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 7 lbs. per 1000' Typical Stranding: 19/30 Nominal O.D.: 0.078" (1.98 mm) Custom printing or striping available 60VDC *6,000 foot spool subject to additional shipping charges
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 6000'* Drums available. Call 1-800-328-2724 for details! General Cable 140886-91 Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 7 lbs. per 1000' Typical Stranding: 19/30 Nominal O.D.: 0.078" (1.98 mm) Custom printing or striping available 60VDC *6,000 foot spool subject to additional shipping charges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Cable 140886-91 Automotive Cross-Link Wire, TXL Extra Thin Wall, 18 Ga., Violet - WM18-7 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 140886-91 Automotive Cross-Link Wire, TXL Extra Thin Wall, 18 Ga., Violet
WM18-7
General Cable 140886-91 Automotive Cross-Link Wire, TXL Extra Thin Wall, 18 Ga., Violet WM18-7
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 6000'* Drums available. Call 1-800-328-2724 for details! General Cable 140886-91 Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 7 lbs. per 1000' Typical Stranding: 19/30 Nominal O.D.: 0.078" (1.98 mm) Custom printing or striping available 60VDC *6,000 foot spool subject to additional shipping charges

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 3000', 6000'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 140886-91 Automotive Cross-Link Wire, TXL Extra Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 7 lbs. per 1000'
  • Typical Stranding: 19/30
  • Nominal O.D.: 0.078" (1.98 mm)
  • Custom printing or striping available
  • 60VDC
  • *6,000 foot spool subject to additional shipping charges
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WM18-7
Product Name General Cable 140886-91 Automotive Cross-Link Wire, TXL Extra Thin Wall, 18 Ga., Violet
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details