General Cable General Cable 140688-91W Automotive Cross-Link Wire, TXL Extra Thin Wall, 12 Ga., Gray 140688-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 3000'* Drums available. Call 1-800-328-2724 for details! General Cable 140688-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 22 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.128" (3.23 mm) Custom printing or striping available 60VDC Smooth surface finish Abrasion resistant Single conductor, stranded, bare copper Insulated with chemically cross-linked polyethylene automotive wire Resistant to moisture, grease, oil, and most acids and solvents.
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 3000'* Drums available. Call 1-800-328-2724 for details! General Cable 140688-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 22 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.128" (3.23 mm) Custom printing or striping available 60VDC Smooth surface finish Abrasion resistant Single conductor, stranded, bare copper Insulated with chemically cross-linked polyethylene automotive wire Resistant to moisture, grease, oil, and most acids and solvents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Cable 140688-91W Automotive Cross-Link Wire, TXL Extra Thin Wall, 12 Ga., Gray - WM12-8 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 140688-91W Automotive Cross-Link Wire, TXL Extra Thin Wall, 12 Ga., Gray
WM12-8
General Cable 140688-91W Automotive Cross-Link Wire, TXL Extra Thin Wall, 12 Ga., Gray WM12-8
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 3000'* Drums available. Call 1-800-328-2724 for details! General Cable 140688-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 22 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.128" (3.23 mm) Custom printing or striping available 60VDC Smooth surface finish Abrasion resistant Single conductor, stranded, bare copper Insulated with chemically cross-linked polyethylene automotive wire Resistant to moisture, grease, oil, and most acids and solvents.

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000', 3000'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 140688-91W Automotive Cross-Link Wire, TXL Extra Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 22 lbs. per 1000'
  • Typical Stranding: 19/25
  • Nominal O.D.: 0.128" (3.23 mm)
  • Custom printing or striping available
  • 60VDC
  • Smooth surface finish
  • Abrasion resistant
  • Single conductor, stranded, bare copper
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Resistant to moisture, grease, oil, and most acids and solvents.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WM12-8
Product Name General Cable 140688-91W Automotive Cross-Link Wire, TXL Extra Thin Wall, 12 Ga., Gray
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details