General Cable Carolprene® Jacketed Type SJOOW Portable Cord - 10 AWG 4 Conductor - 300V - Black - 01384 1384

Description
This Carol Brand 10 guage, 4 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01384 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.655 NOMINAL OD (MM) : 16.64 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 25 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 296
Description
This Carol Brand 10 guage, 4 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01384 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.655 NOMINAL OD (MM) : 16.64 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 25 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 296

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SJOOW Portable Cord - 10 AWG 4 Conductor - 300V - Black - 01384 - KLTSJOOW-10/4-0-1 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SJOOW Portable Cord - 10 AWG 4 Conductor - 300V - Black - 01384
KLTSJOOW-10/4-0-1
Carolprene® Jacketed Type SJOOW Portable Cord - 10 AWG 4 Conductor - 300V - Black - 01384 KLTSJOOW-10/4-0-1
This Carol Brand 10 guage, 4 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01384 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.655 NOMINAL OD (MM) : 16.64 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 25 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 296

This Carol Brand 10 guage, 4 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01384 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.655 NOMINAL OD (MM) : 16.64 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.045 INSULATION THICKNESS (MM) : 1.14 AMPERAGE (AMPS) : 25 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 296

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSJOOW-10/4-0-1
Product Name Carolprene® Jacketed Type SJOOW Portable Cord - 10 AWG 4 Conductor - 300V - Black - 01384
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 142755-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 534062 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper Plated
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details