General Cable Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 2 Conductor - 300V - Black - 01358 1358

Description
This Carol Brand 14 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01358 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.34 NOMINAL OD (MM) : 8.64 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 75
Description
This Carol Brand 14 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01358 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.34 NOMINAL OD (MM) : 8.64 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 75

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 2 Conductor - 300V - Black - 01358 - KLTSJOOW-14/2-0-1 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 2 Conductor - 300V - Black - 01358
KLTSJOOW-14/2-0-1
Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 2 Conductor - 300V - Black - 01358 KLTSJOOW-14/2-0-1
This Carol Brand 14 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01358 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.34 NOMINAL OD (MM) : 8.64 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 75

This Carol Brand 14 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01358 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.34 NOMINAL OD (MM) : 8.64 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 75

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSJOOW-14/2-0-1
Product Name Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 2 Conductor - 300V - Black - 01358
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 0789883001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details