General Cable General Cable 131931-91 A Automotive Cross-Link Wire, GXL Thin Wall, 12 Ga., Lt. Green 131931-91

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 1500', 3000'* Drums available. Call 1-800-328-2724 for details! General Cable 131931-91 A Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Smooth Surface Finish Abrasion Resistant Bare Copper Temperature Rating: 257°F (125°C) to -60°F (-51°C) Approximate Weight: 27 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.142" (3.61 mm) Custom printing or striping available 60VDC Resistant to moisture, grease, oil, gasoline, and most acids and solvents
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 1500', 3000'* Drums available. Call 1-800-328-2724 for details! General Cable 131931-91 A Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Smooth Surface Finish Abrasion Resistant Bare Copper Temperature Rating: 257°F (125°C) to -60°F (-51°C) Approximate Weight: 27 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.142" (3.61 mm) Custom printing or striping available 60VDC Resistant to moisture, grease, oil, gasoline, and most acids and solvents
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 131931-91 A Automotive Cross-Link Wire, GXL Thin Wall, 12 Ga., Lt. Green - WL12-15 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 131931-91 A Automotive Cross-Link Wire, GXL Thin Wall, 12 Ga., Lt. Green
WL12-15
General Cable 131931-91 A Automotive Cross-Link Wire, GXL Thin Wall, 12 Ga., Lt. Green WL12-15
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 1500', 3000'* Drums available. Call 1-800-328-2724 for details! General Cable 131931-91 A Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Smooth Surface Finish Abrasion Resistant Bare Copper Temperature Rating: 257°F (125°C) to -60°F (-51°C) Approximate Weight: 27 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.142" (3.61 mm) Custom printing or striping available 60VDC Resistant to moisture, grease, oil, gasoline, and most acids and solvents

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000', 1500', 3000'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 131931-91 A Automotive Cross-Link Wire, GXL Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Smooth Surface Finish
  • Abrasion Resistant
  • Bare Copper
  • Temperature Rating: 257°F (125°C) to -60°F (-51°C)
  • Approximate Weight: 27 lbs. per 1000'
  • Typical Stranding: 19/25
  • Nominal O.D.: 0.142" (3.61 mm)
  • Custom printing or striping available
  • 60VDC
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WL12-15
Product Name General Cable 131931-91 A Automotive Cross-Link Wire, GXL Thin Wall, 12 Ga., Lt. Green
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details