General Cable General Cable 131886-91AW Automotive Cross-Link Wire, GXL Thin Wall, 16 Ga., Blue 131886-91AW

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131886-91AW Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 12 lbs. per 1000' Typical Stranding: 19/29 Nominal O.D.: 0.103" (2.62 mm) Custom printing or striping available 60VDC
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131886-91AW Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 12 lbs. per 1000' Typical Stranding: 19/29 Nominal O.D.: 0.103" (2.62 mm) Custom printing or striping available 60VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 131886-91AW Automotive Cross-Link Wire, GXL Thin Wall, 16 Ga., Blue - WL16-6 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 131886-91AW Automotive Cross-Link Wire, GXL Thin Wall, 16 Ga., Blue
WL16-6
General Cable 131886-91AW Automotive Cross-Link Wire, GXL Thin Wall, 16 Ga., Blue WL16-6
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131886-91AW Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 12 lbs. per 1000' Typical Stranding: 19/29 Nominal O.D.: 0.103" (2.62 mm) Custom printing or striping available 60VDC

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 2500', 5000'

Drums available. Call 1-800-328-2724 for details!

  • General Cable 131886-91AW Automotive Cross-Link Wire, GXL Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 12 lbs. per 1000'
  • Typical Stranding: 19/29
  • Nominal O.D.: 0.103" (2.62 mm)
  • Custom printing or striping available
  • 60VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WL16-6
Product Name General Cable 131886-91AW Automotive Cross-Link Wire, GXL Thin Wall, 16 Ga., Blue
Rated Temperature -51.11 to 125 C (-60 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Power cable - 756-3503/050-020 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Wires and Cables - SPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details