General Cable General Cable 131883-91W Automotive Cross-Link Wire, GXL Thin Wall, 16 Ga., Orange 131883-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131883-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 12 lbs. per 1000' Typical Stranding: 19/29 Nominal O.D.: 0.103" (2.62 mm) Custom printing or striping available 60VDC
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131883-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 12 lbs. per 1000' Typical Stranding: 19/29 Nominal O.D.: 0.103" (2.62 mm) Custom printing or striping available 60VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 131883-91W Automotive Cross-Link Wire, GXL Thin Wall, 16 Ga., Orange - WL16-3 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 131883-91W Automotive Cross-Link Wire, GXL Thin Wall, 16 Ga., Orange
WL16-3
General Cable 131883-91W Automotive Cross-Link Wire, GXL Thin Wall, 16 Ga., Orange WL16-3
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131883-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 12 lbs. per 1000' Typical Stranding: 19/29 Nominal O.D.: 0.103" (2.62 mm) Custom printing or striping available 60VDC

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 2500', 5000'

Drums available. Call 1-800-328-2724 for details!

  • General Cable 131883-91W Automotive Cross-Link Wire, GXL Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 12 lbs. per 1000'
  • Typical Stranding: 19/29
  • Nominal O.D.: 0.103" (2.62 mm)
  • Custom printing or striping available
  • 60VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WL16-3
Product Name General Cable 131883-91W Automotive Cross-Link Wire, GXL Thin Wall, 16 Ga., Orange
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 3563-24 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 360 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1185 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details