General Cable General Cable 131871-91W Automotive Cross-Link Wire, GXL Thin Wall, 18 Ga., Lt. Green 131871-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131871-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 9 lbs. per 1000' Typical Stranding: 16/30 Nominal O.D.: 0.094" (2.39 mm) Custom printing or striping available 60VDC
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131871-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 9 lbs. per 1000' Typical Stranding: 16/30 Nominal O.D.: 0.094" (2.39 mm) Custom printing or striping available 60VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 131871-91W Automotive Cross-Link Wire, GXL Thin Wall, 18 Ga., Lt. Green - WL18-15 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 131871-91W Automotive Cross-Link Wire, GXL Thin Wall, 18 Ga., Lt. Green
WL18-15
General Cable 131871-91W Automotive Cross-Link Wire, GXL Thin Wall, 18 Ga., Lt. Green WL18-15
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131871-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 9 lbs. per 1000' Typical Stranding: 16/30 Nominal O.D.: 0.094" (2.39 mm) Custom printing or striping available 60VDC

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 3000', 5000'

Drums available. Call 1-800-328-2724 for details!

  • General Cable 131871-91W Automotive Cross-Link Wire, GXL Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 9 lbs. per 1000'
  • Typical Stranding: 16/30
  • Nominal O.D.: 0.094" (2.39 mm)
  • Custom printing or striping available
  • 60VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WL18-15
Product Name General Cable 131871-91W Automotive Cross-Link Wire, GXL Thin Wall, 18 Ga., Lt. Green
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details