General Cable General Cable 131865-91AW Automotive Cross-Link Wire, GXL Thin Wall, 18 Ga., Green 131865-91AW

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131865-91AW Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 9 lbs. per 1000' Typical Stranding: 16/30 Nominal O.D.: 0.094" (2.39 mm) Custom printing or striping available 60VDC
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131865-91AW Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 9 lbs. per 1000' Typical Stranding: 16/30 Nominal O.D.: 0.094" (2.39 mm) Custom printing or striping available 60VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 131865-91AW Automotive Cross-Link Wire, GXL Thin Wall, 18 Ga., Green - WL18-5 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 131865-91AW Automotive Cross-Link Wire, GXL Thin Wall, 18 Ga., Green
WL18-5
General Cable 131865-91AW Automotive Cross-Link Wire, GXL Thin Wall, 18 Ga., Green WL18-5
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 5000' Drums available. Call 1-800-328-2724 for details! General Cable 131865-91AW Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 9 lbs. per 1000' Typical Stranding: 16/30 Nominal O.D.: 0.094" (2.39 mm) Custom printing or striping available 60VDC

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 3000', 5000'

Drums available. Call 1-800-328-2724 for details!

  • General Cable 131865-91AW Automotive Cross-Link Wire, GXL Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 9 lbs. per 1000'
  • Typical Stranding: 16/30
  • Nominal O.D.: 0.094" (2.39 mm)
  • Custom printing or striping available
  • 60VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WL18-5
Product Name General Cable 131865-91AW Automotive Cross-Link Wire, GXL Thin Wall, 18 Ga., Green
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cables with Oil Resistance, SL 891 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details