General Cable Portable Cord 09806.35.01

Description
SOOW TYPE 0.495 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 95 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.03 INCH
Datasheet
Description
SOOW TYPE 0.495 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 95 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09806.35.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09806.35.01
Portable Cord 09806.35.01
SOOW TYPE 0.495 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 95 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.03 INCH
  • SOOW TYPE
  • 0.495 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • 95 DEG F TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09806.35.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 6
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black - 3-101-794 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384616 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details