General Cable Portable Cord 09618.99.01

Description
SOOW TYPE 0.77 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 18 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER, RED WITH WHITE TRACER, GREEN WITH WHITE TRACER, BLUE WITH WHITE TRA COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 5 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SOOW TYPE 0.77 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 18 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER, RED WITH WHITE TRACER, GREEN WITH WHITE TRACER, BLUE WITH WHITE TRA COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 5 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09618.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09618.99.01
Portable Cord 09618.99.01
SOOW TYPE 0.77 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 18 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER, RED WITH WHITE TRACER, GREEN WITH WHITE TRACER, BLUE WITH WHITE TRA COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 5 AMPERE INSULATION THICKNESS 0.03 INCH
  • SOOW TYPE
  • 0.77 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 18 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER, RED WITH WHITE TRACER, GREEN WITH WHITE TRACER, BLUE WITH WHITE TRA COLOR CODE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/SOLVENT/ABRASION RESISTANT
  • CURRENT RATING 5 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09618.99.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 18
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 2693842 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823670-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details