General Cable Portable Cord 09208.38.01

Description
SOOW TYPE 0.825 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 100.4 DEG F TEMPERATURE RATING 8 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.045 INCH
Datasheet
Description
SOOW TYPE 0.825 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 100.4 DEG F TEMPERATURE RATING 8 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09208.38.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09208.38.01
Portable Cord 09208.38.01
SOOW TYPE 0.825 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 100.4 DEG F TEMPERATURE RATING 8 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.045 INCH
  • SOOW TYPE
  • 0.825 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • 100.4 DEG F TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09208.38.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 8
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 1.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2061 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2384618 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm - 397004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details