General Cable Portable Cord 09005.38.01

Description
SOOW TYPE 0.77 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 100.4 DEG F TEMPERATURE RATING 5 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.045 INCH
Datasheet
Description
SOOW TYPE 0.77 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 100.4 DEG F TEMPERATURE RATING 5 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09005.38.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09005.38.01
Portable Cord 09005.38.01
SOOW TYPE 0.77 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 100.4 DEG F TEMPERATURE RATING 5 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.045 INCH
  • SOOW TYPE
  • 0.77 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • 100.4 DEG F TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09005.38.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 5
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C13, SVT 3x18 AWG, black - 3-100-361 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 816477-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers