General Cable Extension Cord 06911.63.01

Description
BLACK COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL FLOOR POLISHER, SANDER, INDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJ, CPE, 60 DEG C CORD TYPE PRO FLEX[R] BRAND
Datasheet
Description
BLACK COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL FLOOR POLISHER, SANDER, INDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJ, CPE, 60 DEG C CORD TYPE PRO FLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 06911.63.01 - General Cable
Highland Heights, KY, USA
Extension Cord
06911.63.01
Extension Cord 06911.63.01
BLACK COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL FLOOR POLISHER, SANDER, INDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJ, CPE, 60 DEG C CORD TYPE PRO FLEX[R] BRAND
  • BLACK COLOR
  • 25 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • FLOOR POLISHER, SANDER, INDOOR APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJ, CPE, 60 DEG C CORD TYPE
  • PRO FLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 06911.63.01
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Switzerland, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2155 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1860497 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Voltage 60 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details