General Cable Power Cord, Nema 5-15P/5-15R, 50Ft; Connector Type A Carol Cable/general Cable 06450.63.06L

Description
POWER CORD, NEMA 5-15P/5-15R, 50FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P/5-15R, 50FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/5-15R, 50Ft; Connector Type A Carol Cable/general Cable - 72AC4845 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/5-15R, 50Ft; Connector Type A Carol Cable/general Cable
72AC4845
Power Cord, Nema 5-15P/5-15R, 50Ft; Connector Type A Carol Cable/general Cable 72AC4845
POWER CORD, NEMA 5-15P/5-15R, 50FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/5-15R, 50FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 72AC4845
Product Name Power Cord, Nema 5-15P/5-15R, 50Ft; Connector Type A Carol Cable/general Cable
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702209 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
Rated Voltage 250 volts
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
IEC Power Cords - 820147-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers