General Cable Power Cord, Nema 5-15P/5-15R, 25Ft; Connector Type A Carol Cable/general Cable 06425.63.06L

Description
POWER CORD, NEMA 5-15P/5-15R, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.62m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P/5-15R, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.62m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/5-15R, 25Ft; Connector Type A Carol Cable/general Cable - 72AC4844 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/5-15R, 25Ft; Connector Type A Carol Cable/general Cable
72AC4844
Power Cord, Nema 5-15P/5-15R, 25Ft; Connector Type A Carol Cable/general Cable 72AC4844
POWER CORD, NEMA 5-15P/5-15R, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.62m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/5-15R, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.62m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 72AC4844
Product Name Power Cord, Nema 5-15P/5-15R, 25Ft; Connector Type A Carol Cable/general Cable
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches - 412013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details