General Cable Extension Cord 06225.61.06

Description
GREEN COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJOW, CPE, -40 TO 90 DEG C CORD TYPE FROGHIDE[R], ULTRA FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/W ATER RESISTANT
Datasheet
Description
GREEN COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJOW, CPE, -40 TO 90 DEG C CORD TYPE FROGHIDE[R], ULTRA FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/W ATER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 06225.61.06 - General Cable
Highland Heights, KY, USA
Extension Cord
06225.61.06
Extension Cord 06225.61.06
GREEN COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJOW, CPE, -40 TO 90 DEG C CORD TYPE FROGHIDE[R], ULTRA FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/W ATER RESISTANT
  • GREEN COLOR
  • 25 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJOW, CPE, -40 TO 90 DEG C CORD TYPE
  • FROGHIDE[R], ULTRA FLEX[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/WATER RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 06225.61.06
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 392002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
IEC Power Cords - 814691-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 14.4 inch (366 mm)
Rated Current 13 amps
View Details
International 3x1.00mm°� H05VV-F Cable - 86065420 - Interpower
Specs
Cord Color Red
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details