POWER CORD, NEMA 5-15P/5-15R, 100FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 72AC4840 |
| Product Name | Power Cord, Nema 5-15P/5-15R, 100Ft; Connector Type A Carol Cable/general Cable |
| Approvals | RoHS |
PVC, black