General Cable Extension Cord 05656.63.10

Description
GRAY COLOR 6 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (3) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet
Description
GRAY COLOR 6 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (3) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 05656.63.10 - General Cable
Highland Heights, KY, USA
Extension Cord
05656.63.10
Extension Cord 05656.63.10
GRAY COLOR 6 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (3) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
  • GRAY COLOR
  • 6 FT
  • NEMA 10-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 300 V VOLTAGE RATING
  • 30 AMPERE AT 250 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • (3) 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, 60 DEG C CORD TYPE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 05656.63.10
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 577225 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 822355-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers