General Cable Power Supply/Appliance Cord 04929.70.01

Description
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJ, CPE, 300 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET
Datasheet
Description
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJ, CPE, 300 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 04929.70.01 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
04929.70.01
Power Supply/Appliance Cord 04929.70.01
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJ, CPE, 300 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET
  • BLACK COLOR
  • 9 FT
  • NEMA 5-15P CONFIGURATION
  • UL, CSA APPROVAL
  • REPLACEMENT USE APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJ, CPE, 300 V, 60 DEG C CORD TYPE
  • 5/8 INCH, STRIPPED ENDS OUTLET
  • MALE PLUG STRAIGHT INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 04929.70.01
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 816827-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 299 inch (7600 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American Cordset w/C19 Straight Connector - 71825110250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details