General Cable Power Supply/Appliance Cord 04530.73.01

Description
BLACK COLOR 3 FT NEMA 5-15R CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, PVC, 600 V, 60 DEG C CORD TYPE FEMALE STRAIGHT BLADE OUTLET ROHS COMPLIANT INCLUDES RECEPTACLE
Datasheet
Description
BLACK COLOR 3 FT NEMA 5-15R CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, PVC, 600 V, 60 DEG C CORD TYPE FEMALE STRAIGHT BLADE OUTLET ROHS COMPLIANT INCLUDES RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 04530.73.01 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
04530.73.01
Power Supply/Appliance Cord 04530.73.01
BLACK COLOR 3 FT NEMA 5-15R CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, PVC, 600 V, 60 DEG C CORD TYPE FEMALE STRAIGHT BLADE OUTLET ROHS COMPLIANT INCLUDES RECEPTACLE
  • BLACK COLOR
  • 3 FT
  • NEMA 5-15R CONFIGURATION
  • UL, CSA APPROVAL
  • REPLACEMENT USE APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJT, PVC, 600 V, 60 DEG C CORD TYPE
  • FEMALE STRAIGHT BLADE OUTLET
  • ROHS COMPLIANT
  • INCLUDES RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 04530.73.01
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823136-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details