General Cable Extension Cord 04199.60.17

Description
BEIGE COLOR 6 FT NEMA 6-20P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 20 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE RIGHT ANGLE PLUG INLET
Datasheet
Description
BEIGE COLOR 6 FT NEMA 6-20P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 20 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE RIGHT ANGLE PLUG INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 04199.60.17 - General Cable
Highland Heights, KY, USA
Extension Cord
04199.60.17
Extension Cord 04199.60.17
BEIGE COLOR 6 FT NEMA 6-20P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 20 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE RIGHT ANGLE PLUG INLET
  • BEIGE COLOR
  • 6 FT
  • NEMA 6-20P CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER APPLICATION
  • 300 V VOLTAGE RATING
  • 20 AMPERE AT 250 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SPT-3, PVC, 60 DEG C CORD TYPE
  • RIGHT ANGLE PLUG INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 04199.60.17
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Brazil, V-Lock cord retaining, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2016 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 1860374 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers