General Cable Extension Cord 04194.60.17

Description
BEIGE COLOR 3 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE STRAIGHT BLADE INLET
Datasheet
Description
BEIGE COLOR 3 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE STRAIGHT BLADE INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 04194.60.17 - General Cable
Highland Heights, KY, USA
Extension Cord
04194.60.17
Extension Cord 04194.60.17
BEIGE COLOR 3 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE STRAIGHT BLADE INLET
  • BEIGE COLOR
  • 3 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SPT-3, PVC, 60 DEG C CORD TYPE
  • STRAIGHT BLADE INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 04194.60.17
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Sensor & Actuator Cables - 1860367 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details