General Cable Power Supply/Appliance Cord 04106.73.10

Description
GRAY COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL GENERAL APPLIANCE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED END OUTLET MALE PLUG 90 DEGREE, STRAIGHT BLADE INLET
Datasheet
Description
GRAY COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL GENERAL APPLIANCE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED END OUTLET MALE PLUG 90 DEGREE, STRAIGHT BLADE INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 04106.73.10 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
04106.73.10
Power Supply/Appliance Cord 04106.73.10
GRAY COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL GENERAL APPLIANCE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED END OUTLET MALE PLUG 90 DEGREE, STRAIGHT BLADE INLET
  • GRAY COLOR
  • 6 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • GENERAL APPLIANCE APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SPT-3, PVC, 300 V, 60 DEG C CORD TYPE
  • 5/8 INCH, STRIPPED END OUTLET
  • MALE PLUG 90 DEGREE, STRAIGHT BLADE INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 04106.73.10
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 4.0 m, Connector IEC C13, SJT 3x16 AWG, black - 6051.2181 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384609 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers