General Cable Service Drop Cable 03712.41.10

Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 105.8 DEG F TEMPERATURE CAROL[R] BRAND APPROVAL UL JACKET COLOR GRAY
Datasheet
Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 105.8 DEG F TEMPERATURE CAROL[R] BRAND APPROVAL UL JACKET COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03712.41.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03712.41.10
Service Drop Cable 03712.41.10
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 105.8 DEG F TEMPERATURE CAROL[R] BRAND APPROVAL UL JACKET COLOR GRAY
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 105.8 DEG F TEMPERATURE
  • CAROL[R] BRAND
  • APPROVAL UL
  • JACKET COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 03712.41.10
Product Name Service Drop Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature 41 C (106 F)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details