General Cable Service Drop Cable 03702.41.10

Description
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 95 AMPERE
Datasheet
Description
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 95 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03702.41.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03702.41.10
Service Drop Cable 03702.41.10
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 95 AMPERE
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT REEL PACKAGING
  • 60 DEG C TEMPERATURE
  • CAROL[R] BRAND
  • APPROVAL UL
  • CURRENT RATING 95 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 03702.41.10
Product Name Service Drop Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature 60 C (140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details