General Cable Extension Cord 03685.61.05

Description
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL HEAVY CONSTRUCTION EQUIPMENT, AIR COMPRESSOR, CIRCULAR SAW, GENERATOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
Datasheet
Description
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL HEAVY CONSTRUCTION EQUIPMENT, AIR COMPRESSOR, CIRCULAR SAW, GENERATOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03685.61.05 - General Cable
Highland Heights, KY, USA
Extension Cord
03685.61.05
Extension Cord 03685.61.05
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL HEAVY CONSTRUCTION EQUIPMENT, AIR COMPRESSOR, CIRCULAR SAW, GENERATOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
  • YELLOW COLOR
  • 50 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • HEAVY CONSTRUCTION EQUIPMENT, AIR COMPRESSOR, CIRCULAR SAW, GENERATOR APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03685.61.05
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, diverse, Black, 5.0 m, H05VV-F 3G1,0mm2, Connector IEC C13, H05VV-F3G1.0, black - 6052.0026 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Sensor & Actuator Cables - 1345795 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details